Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.29
|
72
in stock
|
Buy Now | |
Conrad
from US$11.08
|
85
in stock
|
Buy Now | |
Newark Electronics
from US$6.52
|
72
in stock
|
Buy Now | |
element14
from US$8.69
|
72
in stock
|
Buy Now | |
Boersig
-
|
424
in stock
|
Buy Now | |
Stecker Express
-
|
42
in stock
|
Buy Now | |
RS Americas
from US$5.58
|
-
|
Buy Now | |
TTI Europe
from US$5.77
|
-
|
Buy Now |
Product Range | - |
---|---|
D Sub Shell Size | DA |
Cable Exit Angle | 180° |
Connector Body Material | Metallised Thermoplastic Body |
SVHC | No SVHC (15-Jan-2018) |
Colour | Metallised |
Material | Metallised Thermoplastic |
Metallised plastic. With short locking screws. | Conrad |
D Sub Backshell, Da, 180 , Metallised Thermoplastic Body Rohs Compliant: Yes |Harting 09 67 015 0443 | Newark Electronics |
BACKSHELL, D, METALLISED, 15WAY | element14 |
MIN D 15 GG-SH FUER SCHRAUBVER | Boersig |
09670150443 Harting D-Sub Kunststoffgehäuse metallisiert passend für D-Sub Einsatz 15-polig, 26-polig (HD) | Stecker Express |
D-sub Series Thermoplastic D-sub Connector Backshell, 15 Way | HARTING 09670150443 | RS Americas |
D-SUB 15P METPL HOOD 1STR-ENT | TTI Europe |
Where can I find additional details, specifications and documents for a 09 67 015 0443?
Additional datasheets, footprints and schematics for 09 67 015 0443 are listed on our Part Details page. You can also find images and similar parts to 09 67 015 0443 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 67 015 0443 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 67 015 0443 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 67 015 0443 fall under?
The 09 67 015 0443 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09 67 015 0443 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 67 015 0443 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 67 015 0443 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 67 015 0443 have stock available?
Authorised distributors including Conrad, Newark Electronics, element14, Farnell and Boersig have stock available or on a lead time for 09 67 015 0443.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 67 015 0443 often in real-time on the comparison pages.
What if I can't find stock of 09 67 015 0443?
You can fill out our help required form which you can use to request a quote for 09 67 015 0443 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.