Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
D Sub Shell Size | DA |
Cable Exit Angle | 90° 180° |
Connector Body Material | Thermoplastic Body |
SVHC | No SVHC (15-Jan-2018) |
15W PLASTIC D CONNECTOR HOOD | RS |
D Sub Backshell, 90/180Deg, Size Da | Newark Electronics |
Hood D-Sub 15Pos Straight/75Deg D-SubSeries Thermoplastic 11.50mmCblDia | HARTING 09670150434 | RS Americas |
D SUB BACKSHELL, 90/180DEG, SIZE DA | element14 |
Where can I find additional details, specifications and documents for a 09670150434?
Additional datasheets, footprints and schematics for 09670150434 are listed on our Part Details page. You can also find images and similar parts to 09670150434 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09670150434 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09670150434 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09670150434 fall under?
The 09670150434 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09670150434 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09670150434 you can contact the distributor directly for product support, shipping queries etc.
Is the 09670150434 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09670150434 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 09670150434.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09670150434 often in real-time on the comparison pages.
What if I can't find stock of 09670150434?
You can fill out our help required form which you can use to request a quote for 09670150434 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.