Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.40
|
13
in stock
|
Buy Now | |
Conrad
from US$9.04
|
35
in stock
|
Buy Now | |
Stecker Express
-
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$6.26
|
-
|
Buy Now | |
RS Americas
from US$6.15
|
-
|
Buy Now | |
element14
from US$15.55
|
-
|
Buy Now | |
TTI Europe
from US$5.04
|
-
|
Buy Now | |
Farnell
from US$7.83
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Accessory Type | Hood |
---|---|
For Use With | D Sub Connectors |
Connector Shell Size | 9 |
Cable Exit Angle | 90° |
Connector Body Material | Thermoplastic Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 8mm |
Colour | Grey |
External Depth | 15mm |
External Length / Height | 38.05mm |
External Width | 31.3mm |
Height | 38.05mm |
Material | Thermoplastic |
casing with lateral cable output and integrated shielding sheet | Conrad |
D-Sub hood thermoplastic 9-pin | RS |
09670090573 Harting D-Sub Kunststoffgehäuse mit Schirmblech passend für D-Sub Einsatz 9-polig, 15-polig (HD) | Stecker Express |
D Sub Hood, Size De, Thermoplastic | Newark Electronics |
Hood, Backshell Material Thermoplastic, D-Sub Series | HARTING 09670090573 | RS Americas |
BACKSHELL, D, METALLISED, 9WAY | element14 |
DSUB IDC HOOD 09P GREY TINSCR | TTI Europe |
D-SUB 9 GS-SH F. SCHRAUBVERRI | Boersig |
Where can I find additional details, specifications and documents for a 0967 009 0573?
Additional datasheets, footprints and schematics for 0967 009 0573 are listed on our Part Details page. You can also find images and similar parts to 0967 009 0573 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0967 009 0573 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0967 009 0573 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0967 009 0573 fall under?
The 0967 009 0573 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0967 009 0573 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0967 009 0573 you can contact the distributor directly for product support, shipping queries etc.
Is the 0967 009 0573 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0967 009 0573 have stock available?
Authorised distributors including Conrad, RS, Stecker Express, Newark Electronics and RS Americas have stock available or on a lead time for 0967 009 0573.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0967 009 0573 often in real-time on the comparison pages.
What if I can't find stock of 0967 009 0573?
You can fill out our help required form which you can use to request a quote for 0967 009 0573 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.