Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
D Sub Shell Size | DE |
---|---|
Cable Exit Angle | 90° |
Connector Body Material | Metallised Thermoplastic Body |
RoHS Compliant | Yes |
D Sub Backshell, Side Entry, Size De | Newark Electronics |
D-Sub Backshells DSUB METAL-HOOD 09P SIDCE | Future Electronics |
Hood, Backshell Material Metal, Round, Cable Exit Angle 45 Degrees, D-Sub Series | HARTING 09670090513 | RS Americas |
DSUB METAL-HOOD 09P SIDCE | TTI Europe |
Where can I find additional details, specifications and documents for a 09670090513?
Additional datasheets, footprints and schematics for 09670090513 are listed on our Part Details page. You can also find images and similar parts to 09670090513 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09670090513 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09670090513 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09670090513 fall under?
The 09670090513 is listed under Connectors > D Sub Connectors & Components > D Sub Backshells.
Can I view similar or alternative parts?
You can view similar parts to 09670090513 when available in the D Sub Backshells range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09670090513 you can contact the distributor directly for product support, shipping queries etc.
Is the 09670090513 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 09670090513 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, TTI Europe and Boersig have stock available or on a lead time for 09670090513.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09670090513 often in real-time on the comparison pages.
What if I can't find stock of 09670090513?
You can fill out our help required form which you can use to request a quote for 09670090513 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.