Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.47
|
449
in stock
|
Buy Now | |
RS Americas
from US$2.53
|
1,973
in stock
|
Buy Now | |
TTI Europe
from US$2.57
|
700
in stock
|
Buy Now | |
Newark Electronics
from US$2.72
|
685
in stock
|
Buy Now | |
element14
from US$3.78
|
685
in stock
|
Buy Now | |
Heilind Electronics
from US$3.80
|
161
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.81
|
74
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.80
|
48
in stock
|
Buy Now | |
Boersig
-
|
620
in stock
|
Buy Now | |
Future Electronics
from US$2.74
|
-
|
Buy Now | |
Carlton-Bates
from US$4.62
|
-
|
Buy Now |
Product Range | - |
---|---|
D Sub Shell Size | DE |
Cable Exit Angle | 180° |
Connector Body Material | Thermoplastic Body |
SVHC | No SVHC (15-Jan-2018) |
Material | Plastic |
Hood D-Sub 9Pos StraightExit D-SubSeries Thermoplastic 8.00mmCblDia ScrewLocking | HARTING 09670090424 | RS Americas |
D SUB CAPOT DROIT 09CTS | TTI Europe |
D Sub Hood, Size De, Thermoplastic | Newark Electronics |
Product Range:- | element14 |
HOOD, CONNECTOR | Farnell |
DSUB PLAST-HOOD 09P KNS-UNC T OPCE | Heilind Electronics |
Enclosure: for D-Sub connectors | Transfer Multisort Elektronik |
D-SUB GEHAEUSE SCHWARZ 9-POL. | Boersig |
Black Thermoplastic 9 Position Top Entry Hood | Future Electronics |
Subminiature D Backshell 9 pos. Thermoplastic Angled Exit 1.24 x 0.59 x 1.93 in. | Carlton-Bates |
Where can I find additional details, specifications and documents for a 09 67 009 0424?
Additional datasheets, footprints and schematics for 09 67 009 0424 are listed on our Part Details page. You can also find images and similar parts to 09 67 009 0424 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 67 009 0424 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 67 009 0424 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 67 009 0424 fall under?
The 09 67 009 0424 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09 67 009 0424 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 67 009 0424 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 67 009 0424 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 67 009 0424 have stock available?
Authorised distributors including RS Americas, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for 09 67 009 0424.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 67 009 0424 often in real-time on the comparison pages.
What if I can't find stock of 09 67 009 0424?
You can fill out our help required form which you can use to request a quote for 09 67 009 0424 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.