Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
D Sub Shell Size | DE |
Cable Exit Angle | 180° |
Connector Body Material | Thermoplastic Body |
SVHC | No SVHC (15-Jan-2018) |
Body Diameter | 12.8mm |
Colour | Grey |
External Length / Height | 23mm |
External Width | 31mm |
Material | Thermoplastic |
D Sub Backshell, De, 180 , Thermoplastic Body Rohs Compliant: Yes |Harting 09 67 009 0411 | Newark Electronics |
BACKSHELL, D, PLASTIC, 9WAY | element14 |
DSUB PLAST-HOOD 09P TOPCE | Boersig |
Hood, Backshell Material Thermoplastic, Round, D-Sub Series | HARTING 09670090411 | RS Americas |
D SUB CAPOT DROIT 09CTS | TTI Europe |
Where can I find additional details, specifications and documents for a 09 67 009 0411?
Additional datasheets, footprints and schematics for 09 67 009 0411 are listed on our Part Details page. You can also find images and similar parts to 09 67 009 0411 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 67 009 0411 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 67 009 0411 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 67 009 0411 fall under?
The 09 67 009 0411 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09 67 009 0411 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 67 009 0411 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 67 009 0411 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 67 009 0411 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Boersig and RS Americas have stock available or on a lead time for 09 67 009 0411.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 67 009 0411 often in real-time on the comparison pages.
What if I can't find stock of 09 67 009 0411?
You can fill out our help required form which you can use to request a quote for 09 67 009 0411 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.