Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.98
|
2,402
in stock
|
Buy Now | |
element14
from US$8.97
|
445
in stock
|
Buy Now | |
Farnell
from US$6.06
|
445
in stock
|
Buy Now | |
RS Americas
from US$5.83
|
365
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.00
|
339
in stock
|
Buy Now | |
Heilind Electronics
from US$8.58
|
279
in stock
|
Buy Now | |
TTI Europe
from US$5.81
|
110
in stock
|
Buy Now | |
Newark Electronics
from US$6.13
|
96
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.58
|
65
in stock
|
Buy Now | |
Boersig
-
|
635
in stock
|
Buy Now | |
Future Electronics
from US$5.87
|
-
|
Buy Now | |
Carlton-Bates
from US$8.07
|
-
|
Buy Now |
Product Range | - |
---|---|
D Sub Shell Size | DE |
Cable Exit Angle | 180° |
Connector Body Material | Metal Body |
SVHC | No SVHC (15-Jan-2018) |
D-Sub top entry hood Metal 9-pin | RS |
D SUB BACKSHELL, 180DEG, SIZE DE | element14 |
D-sub Series Metal D-sub Connector Backshell 9 Way | HARTING 09670090343 | RS Americas |
Enclosure: for D-Sub connectors | Transfer Multisort Elektronik |
D-SUB HOOD 09-POLE TOP ENTRY FULL METAL | Heilind Electronics |
D SUB CAPOT DROIT 09CTS,METAL | TTI Europe |
D Sub Hood, Size De, Metal | Newark Electronics |
D-SUB GEHAEUSE 9-POL. GERADE, NICKEL | Boersig |
9 Position Two Piece Backshell Connector 180â–‘ Top Entry | Future Electronics |
Subminiature D Backshell 9 pos. Metal Angled Exit 1.22 x 0.58 x 1.85 in. | Carlton-Bates |
Where can I find additional details, specifications and documents for a 09670090343?
Additional datasheets, footprints and schematics for 09670090343 are listed on our Part Details page. You can also find images and similar parts to 09670090343 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09670090343 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09670090343 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09670090343 fall under?
The 09670090343 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09670090343 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09670090343 you can contact the distributor directly for product support, shipping queries etc.
Is the 09670090343 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09670090343 have stock available?
Authorised distributors including RS, element14, Farnell, RS Americas and Transfer Multisort Elektronik have stock available or on a lead time for 09670090343.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09670090343 often in real-time on the comparison pages.
What if I can't find stock of 09670090343?
You can fill out our help required form which you can use to request a quote for 09670090343 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.