Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Dust Protection Cover |
---|---|
For Use With | Harting 15Pos D-Sub Receptacle Connectors |
Connector Body Material | Metal Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Dust Cover, 15Pos D-Sub Rcpt Connector | Newark Electronics |
D SUB IP 67 SHIELDED CAP_FE_15p_4-40 UNC | HARTING 09670029061 | RS Americas |
DUST COVER, 15POS D-SUB RCPT CONNECTOR | element14 |
Where can I find additional details, specifications and documents for a 09670029061?
Additional datasheets, footprints and schematics for 09670029061 are listed on our Part Details page. You can also find images and similar parts to 09670029061 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09670029061 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09670029061 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09670029061 fall under?
The 09670029061 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 09670029061 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09670029061 you can contact the distributor directly for product support, shipping queries etc.
Is the 09670029061 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09670029061 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 09670029061.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09670029061 often in real-time on the comparison pages.
What if I can't find stock of 09670029061?
You can fill out our help required form which you can use to request a quote for 09670029061 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.