Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.66
Accessory Type | Dust Protection Cover |
---|---|
For Use With | Harting 9Pos D-Sub Plug Connectors |
Connector Body Material | Metal Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
D Sub IP67 Shielded Cap, MA, 9p, M3 | RS |
Dust Cover, 9Pos D-Sub Plug Connector | Newark Electronics |
DUST COVER, 9POS D-SUB PLUG CONNECTOR | element14 |
Male 9 Way D-sub Connector Dust Cap, IP67 Rated | HARTING 09670029055 | RS Americas |
D SUB IP 67 SHIELDED CAP MA 9P | TTI Europe |
Where can I find additional details, specifications and documents for a 09670029055?
Additional datasheets, footprints and schematics for 09670029055 are listed on our Part Details page. You can also find images and similar parts to 09670029055 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09670029055 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09670029055 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09670029055 fall under?
The 09670029055 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 09670029055 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09670029055 you can contact the distributor directly for product support, shipping queries etc.
Is the 09670029055 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09670029055 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 09670029055.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09670029055 often in real-time on the comparison pages.
What if I can't find stock of 09670029055?
You can fill out our help required form which you can use to request a quote for 09670029055 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.