Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.39
Product Range | - |
---|---|
For Use With | HARTING IDC D-Sub Connectors |
D Sub Shell Size | DC |
Strain Relief Material | Thermoplastic |
Cable Diameter Max | - |
SVHC | No SVHC (15-Jan-2018) |
Strain relief for D-Sub IDC 37-pole | RS |
D-Sub Strain Relief, 37Pos, Plastic | Newark Electronics |
D-SUB STRAIN RELIEF, 37POS, PLASTIC | element14 |
Suitable for HARTING D-SUB connector with insulation displacement connection. | Conrad |
D SUB IDC 37 pole plastic cable clamp | HARTING 09664080001 | RS Americas |
D SUB IDC 37 pole plastic cable clamp | Boersig |
Where can I find additional details, specifications and documents for a 09664080001?
Additional datasheets, footprints and schematics for 09664080001 are listed on our Part Details page. You can also find images and similar parts to 09664080001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09664080001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09664080001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09664080001 fall under?
The 09664080001 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09664080001 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09664080001 you can contact the distributor directly for product support, shipping queries etc.
Is the 09664080001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09664080001 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Conrad have stock available or on a lead time for 09664080001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09664080001 often in real-time on the comparison pages.
What if I can't find stock of 09664080001?
You can fill out our help required form which you can use to request a quote for 09664080001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.