Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
196
in stock
|
Buy Now | |
element14
from US$0.35
|
2,800
in stock
|
Buy Now | |
Farnell
from US$0.28
|
2,800
in stock
|
Buy Now | |
Distrelec
from US$0.68
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
91
in stock
|
Buy Now | |
RS Americas
from US$0.29
|
-
|
Buy Now | |
TTI Europe
from US$0.21
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | - |
---|---|
For Use With | HARTING IDC D-Sub Connectors |
D Sub Shell Size | DA |
Strain Relief Material | Thermoplastic |
Cable Diameter Max | - |
SVHC | No SVHC (15-Jan-2018) |
D-SUB STRAIN RELIEF, 15POS, PLASTIC | element14 |
Strain relief for D-Sub IDC 15-pole | RS |
HARTING Strain relief clip, 15 | Distrelec |
D-Sub Strain Relief, 15Pos, Plastic | Newark Electronics |
D SUB IDC 15 pole plastic cable clamp | HARTING 09662080001 | RS Americas |
STRAIN RELIEF FOR D-SUB IDC | TTI Europe |
D SUB IDC 15 pole plastic cable clamp | Boersig |
Where can I find additional details, specifications and documents for a 09662080001?
Additional datasheets, footprints and schematics for 09662080001 are listed on our Part Details page. You can also find images and similar parts to 09662080001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09662080001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09662080001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09662080001 fall under?
The 09662080001 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09662080001 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09662080001 you can contact the distributor directly for product support, shipping queries etc.
Is the 09662080001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09662080001 have stock available?
Authorised distributors including element14, Farnell, RS, Distrelec and Newark Electronics have stock available or on a lead time for 09662080001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09662080001 often in real-time on the comparison pages.
What if I can't find stock of 09662080001?
You can fill out our help required form which you can use to request a quote for 09662080001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.