Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
096456-000,
1-1200228-1 |
Prices starting from US$12.74
Distributor | Stock | ||
---|---|---|---|
Boersig
from US$12.74
|
-
|
Buy Now |
Color | Transparent |
---|---|
Flexibility | Flexible |
Application Diameter (Max) (Body) | 30mm |
Application Diameter (Min) (Body) | 23mm |
Cross-Section Area (Power Cable) | 4 x 50mm², 4 – 5 x 25 – 35mm² |
Voltage Class | ≤ 1kV |
UV-Stabilized | Yes |
Other Colors Available | No |
Product Availability | Worldwide |
Material System | Silicone |
Component Design | Push-On |
Coating Style | Uncoated Only |
Adhesive Coating | No |
Flammability | Yes |
Environmental Resistance | Moisture, Weathering, Rain, Salt Water, Contaminated Water … |
Where can I find additional details, specifications and documents for a 096456-000?
Additional datasheets, footprints and schematics for 096456-000 are listed on our Part Details page. You can also find images and similar parts to 096456-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 096456-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 096456-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 096456-000 fall under?
The 096456-000 is listed under Power Systems > Power Cable Accessories > Power Cable End Caps.
Can I view similar or alternative parts?
You can view similar parts to 096456-000 when available in the Power Cable End Caps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 096456-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 096456-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 096456-000 have stock available?
Authorised distributors including Boersig have stock available or on a lead time for 096456-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 096456-000 often in real-time on the comparison pages.
What if I can't find stock of 096456-000?
You can fill out our help required form which you can use to request a quote for 096456-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.