Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Hood |
---|---|
For Use With | Han EMC Connectors |
Connector Shell Size | 10B |
Cable Exit Angle | 90° |
Connector Body Material | Metal Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA UL VDE |
Colour | Powder Coated RAL 7037 Grey |
Material | 10B |
Thread Size | PG21 |
Connector Backshell, Hood, Han Emc Connectors, 10B, 90 , Metal Body Rohs Compliant: Yes |Harting 09 62 010 0541 | Newark Electronics |
HOOD, HAN10B, PG21 | element14 |
HAN EMC 10 HOOD SIDE ENTRY | TTI Europe |
09620100541 Harting Han 10B EMV Tüllengehäuse, 1xPG21 seitlicher Kabelabgang, Schraubverriegelung | Stecker Express |
Where can I find additional details, specifications and documents for a 09 62 010 0541?
Additional datasheets, footprints and schematics for 09 62 010 0541 are listed on our Part Details page. You can also find images and similar parts to 09 62 010 0541 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 62 010 0541 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 62 010 0541 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 62 010 0541 fall under?
The 09 62 010 0541 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 09 62 010 0541 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 62 010 0541 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 62 010 0541 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 62 010 0541 have stock available?
Authorised distributors including Newark Electronics, element14, TTI Europe, Farnell and Stecker Express have stock available or on a lead time for 09 62 010 0541.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 62 010 0541 often in real-time on the comparison pages.
What if I can't find stock of 09 62 010 0541?
You can fill out our help required form which you can use to request a quote for 09 62 010 0541 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.