Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.54
|
118
in stock
|
Buy Now | |
Newark Electronics
from US$7.62
|
36
in stock
|
Buy Now | |
element14
from US$14.03
|
36
in stock
|
Buy Now | |
Farnell
from US$13.19
|
36
in stock
|
Buy Now | |
Conrad
from US$11.98
|
9
in stock
|
Buy Now | |
RS Americas
from US$11.21
|
5
in stock
|
Buy Now | |
Stecker Express
-
|
117
in stock
|
Buy Now | |
Distrelec
from US$12.56
|
-
|
Buy Now | |
TTI Europe
from US$8.30
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Accessory Type | Hood |
---|---|
For Use With | Han EMC Series Connectors |
Connector Shell Size | - |
Cable Exit Angle | 180° |
Connector Body Material | Aluminium Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Han 3 EMC Top Entry 2 Pegs PG 11 | RS |
Connector Backshell, Hood, Han Emc Series Connectors, 180 , Aluminium Body Rohs Compliant: Yes |Harting 09 62 003 1440 | Newark Electronics |
HOOD, T/E, HAN 3, EMC, PG 11, 2 PEGS | element14 |
Sleeve housing for series 3 A for industrial applications. Available in metal (zinc diecast) with metal handle, in plastic with plastic handle and with electrically conductive surface for increased EMC requirements.This text is machine translated. | Conrad |
Connector, Power, Heavy Duty, HAN 3EMV-GG-11 | HARTING 09620031440 | RS Americas |
09620031440 Harting Han 3A EMV Tüllengehäuse ohne eingeklebte Dichtung, 1xPG11 gerader Kabelabgang, für 1 Bügel (am Unterteil) | Stecker Express |
HARTING Plug housing, EMC 3A | Distrelec |
HAN 3 EMC TOP ENTRY 2 PEGS | TTI Europe |
Han 3EMV-gg-11 | Boersig |
Where can I find additional details, specifications and documents for a 09 62 003 1440?
Additional datasheets, footprints and schematics for 09 62 003 1440 are listed on our Part Details page. You can also find images and similar parts to 09 62 003 1440 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 62 003 1440 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 62 003 1440 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 62 003 1440 fall under?
The 09 62 003 1440 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 09 62 003 1440 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 62 003 1440 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 62 003 1440 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 62 003 1440 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Conrad have stock available or on a lead time for 09 62 003 1440.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 62 003 1440 often in real-time on the comparison pages.
What if I can't find stock of 09 62 003 1440?
You can fill out our help required form which you can use to request a quote for 09 62 003 1440 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.