Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$27.28
|
7
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$18.56
|
7
in stock
|
Buy Now | |
Farnell
from US$25.11
|
7
in stock
|
Buy Now | |
Conrad
from US$28.67
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$7.08
|
4
in stock
|
Buy Now | |
element14
from US$29.69
|
2
in stock
|
Buy Now | |
Stecker Express
-
|
35
in stock
|
Buy Now | |
RS Americas
from US$22.34
|
-
|
Buy Now | |
Carlton-Bates
from US$33.86
|
-
|
Buy Now | |
TTI Europe
from US$23.30
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Accessory Type | Housing |
---|---|
For Use With | Han EMC Series Connectors |
Connector Shell Size | - |
Cable Exit Angle | 90° |
Connector Body Material | Aluminium Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Han 3 EMC Base Angled 1 Lever | RS |
Enclosure: for HDC connectors | Transfer Multisort Elektronik |
HOUSING, HAN 3, R/A, EMC, 1 LEVER | Farnell |
Add-on housing for series 3 A for industrial applications. Available in plastic with plastic frame.This text is machine translated. | Conrad |
Heavy Duty Housing, 3A, 1 Lever, Zinc | Newark Electronics |
09620030801 Harting Han 3A EMV Anbaugehäuse gewinkelt mit 1 Bügel | Stecker Express |
Connector, Power, Heavy Duty, BULKHEAD MOUNTING HAN 3A ANGLED | HARTING 09620030801 | RS Americas |
Single Lever Panel Mount Base A3 | Carlton-Bates |
HAN 3 EMC BASE ANGLED 1 LEVER | TTI Europe |
Han 3EMV-agw-QB | Boersig |
Where can I find additional details, specifications and documents for a 09 62 003 0801?
Additional datasheets, footprints and schematics for 09 62 003 0801 are listed on our Part Details page. You can also find images and similar parts to 09 62 003 0801 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 62 003 0801 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 62 003 0801 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 62 003 0801 fall under?
The 09 62 003 0801 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 09 62 003 0801 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 62 003 0801 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 62 003 0801 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 62 003 0801 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Farnell, Conrad and Newark Electronics have stock available or on a lead time for 09 62 003 0801.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 62 003 0801 often in real-time on the comparison pages.
What if I can't find stock of 09 62 003 0801?
You can fill out our help required form which you can use to request a quote for 09 62 003 0801 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.