Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$23.94
|
32
in stock
|
Buy Now | |
Rapid Electronics
from US$24.69
|
2,610
in stock
|
Buy Now | |
Chip One Stop
from US$17.20
|
2,610
in stock
|
Buy Now | |
Newark Electronics
from US$23.49
|
-
|
Buy Now | |
RS Americas
from US$23.08
|
-
|
Buy Now | |
element14
from US$31.22
|
-
|
Buy Now | |
Farnell
from US$27.65
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Accessory Type | Cable Clamp |
---|---|
For Use With | Harting Han EMC Hoods |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
AF Body Width | 30mm |
Cable Diameter | 9.5mm |
Cable Diameter Max | 9.5mm |
Cable Diameter Min | 6mm |
Cable Gland Material | Metal |
Cable Screen Diameter Max | 8mm |
Cable Screen Diameter Min | 3.5mm |
Thread Size | PG16 |
Thread Size - Metric | PG16 |
HARTING 09620005005 | Rapid Electronics |
IP68 EMC metal gland,PG16/3.5-8mm | RS |
Acces. Special Cable Clamp Emc Pg 16, Ir Rohs Compliant: Na |Harting 09620005005 | Newark Electronics |
Connector, Power, Heavy Duty, EMC CBL PROTCTION METAL 6.5-9.5MM | HARTING 09620005005 | RS Americas |
CABLE GLAND, PG16 | element14 |
UNI HF DICHTVERSCHR. PG 16 | Boersig |
Where can I find additional details, specifications and documents for a 09 62 000 5005?
Additional datasheets, footprints and schematics for 09 62 000 5005 are listed on our Part Details page. You can also find images and similar parts to 09 62 000 5005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 62 000 5005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 62 000 5005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 62 000 5005 fall under?
The 09 62 000 5005 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 09 62 000 5005 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 62 000 5005 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 62 000 5005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 62 000 5005 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS, Newark Electronics and RS Americas have stock available or on a lead time for 09 62 000 5005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 62 000 5005 often in real-time on the comparison pages.
What if I can't find stock of 09 62 000 5005?
You can fill out our help required form which you can use to request a quote for 09 62 000 5005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.