Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.19
|
52
in stock
|
Buy Now | |
Newark Electronics
from US$2.75
|
41
in stock
|
Buy Now | |
element14
from US$2.51
|
41
in stock
|
Buy Now | |
Farnell
from US$2.15
|
41
in stock
|
Buy Now | |
Boersig
-
|
561
in stock
|
Buy Now | |
Future Electronics
from US$1.60
|
-
|
Buy Now | |
RS Americas
from US$1.82
|
-
|
Buy Now | |
TTI Europe
from US$1.77
|
-
|
Buy Now |
No. of Contacts | 15Contacts |
---|---|
Gender | Plug |
Contact Termination Type | Through Hole |
D Sub Shell Size | DE |
Product Range | - |
Connector Body Material | Steel Body |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
15w High Density straight solder plug | RS |
Hd D-Sub Conn, Plug, 15Pos, Th | Newark Electronics |
HD D-SUB CONN, PLUG, 15POS, TH | element14 |
D SUB HD MA STR 15P PL3 | Boersig |
15 Position D-Sub, High Density Plug, Male Pins Connector | Future Electronics |
D-Sub Connector, Male, Wt 3.94 g, Contact Material Copper Alloy, D-Sub Series | HARTING 09561617700 | RS Americas |
Where can I find additional details, specifications and documents for a 09561617700?
Additional datasheets, footprints and schematics for 09561617700 are listed on our Part Details page. You can also find images and similar parts to 09561617700 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09561617700 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09561617700 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09561617700 fall under?
The 09561617700 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09561617700 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09561617700 you can contact the distributor directly for product support, shipping queries etc.
Is the 09561617700 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09561617700 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Boersig have stock available or on a lead time for 09561617700.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09561617700 often in real-time on the comparison pages.
What if I can't find stock of 09561617700?
You can fill out our help required form which you can use to request a quote for 09561617700 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.