Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.12
No. of Contacts | 15Contacts |
---|---|
Gender | Plug |
Contact Termination Type | Through Hole |
D Sub Shell Size | DE |
Product Range | - |
Connector Body Material | Steel Body |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
D-Sub Connector, Male, Wt 3.98 g, Contact Material Copper Alloy, D-Sub Series | HARTING 09561615700 | RS Americas |
Hd D-Sub Conn, Plug, 15Pos, Th | Newark Electronics |
HD D-SUB CONN, PLUG, 15POS, TH | element14 |
HARTING High Density D-Sub Connector, Plug, DE-15, Radial Leads | Distrelec |
D SUB HD MA STR 15P S4 | TTI Europe |
Where can I find additional details, specifications and documents for a 09561615700?
Additional datasheets, footprints and schematics for 09561615700 are listed on our Part Details page. You can also find images and similar parts to 09561615700 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09561615700 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09561615700 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09561615700 fall under?
The 09561615700 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09561615700 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09561615700 you can contact the distributor directly for product support, shipping queries etc.
Is the 09561615700 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09561615700 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 09561615700.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09561615700 often in real-time on the comparison pages.
What if I can't find stock of 09561615700?
You can fill out our help required form which you can use to request a quote for 09561615700 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.