Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.20
|
89
in stock
|
Buy Now | |
RS Americas
from US$2.22
|
499
in stock
|
Buy Now | |
Powell Electronics
from US$1.94
|
88
in stock
|
Buy Now | |
Newark Electronics
from US$2.88
|
47
in stock
|
Buy Now | |
Farnell
from US$2.09
|
47
in stock
|
Buy Now | |
element14
from US$3.66
|
37
in stock
|
Buy Now | |
Heilind Electronics
from US$2.58
|
7
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.58
|
2
in stock
|
Buy Now | |
Future Electronics
from US$1.72
|
-
|
Buy Now | |
TTI Europe
from US$1.77
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
No. of Contacts | 15Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Through Hole |
D Sub Shell Size | DE |
Product Range | - |
Connector Body Material | Steel Body |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
D-Sub High Density Series 15 Way Mount PCB D-sub Conn Socket 2.29mm Pitch | HARTING 09561517500 | RS Americas |
15w High Density straight solder socket | RS |
Hd D-Sub Conn, Rcpt, 15Pos, Tht | Newark Electronics |
HD D-SUB CONN, RCPT, 15POS, THT | Farnell |
D SUB HD FE STR 15P PL3 | Heilind Electronics |
15 Position D-Sub, High Density Receptacle, Female Sockets Connector | Future Electronics |
D SUB HD FE STR 15P PL3 | TTI Europe |
Where can I find additional details, specifications and documents for a 09561517500?
Additional datasheets, footprints and schematics for 09561517500 are listed on our Part Details page. You can also find images and similar parts to 09561517500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09561517500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09561517500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09561517500 fall under?
The 09561517500 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09561517500 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09561517500 you can contact the distributor directly for product support, shipping queries etc.
Is the 09561517500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09561517500 have stock available?
Authorised distributors including RS Americas, RS, Powell Electronics, Newark Electronics and Farnell have stock available or on a lead time for 09561517500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09561517500 often in real-time on the comparison pages.
What if I can't find stock of 09561517500?
You can fill out our help required form which you can use to request a quote for 09561517500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.