Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Harting High Density D-Sub Crimp Connectors |
---|---|
Contact Gender | Socket |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 24AWG |
Wire Size AWG Min | 26AWG |
Contact Termination Type | Crimp |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
High Density D-Sub Female Contact Awg 26-24 Pls4 - Reel 500 |Harting 09560008265 | Newark Electronics |
D-Sub Contact, Wt 89.75 g, Female, Copper Alloy, D-Sub Series | HARTING 09560008265 | RS Americas |
D SUB CONTACT, SOCKET, 26-24AWG, CRIMP | element14 |
D-SUB HD FE 24-26 AWG S4 | TTI Europe |
D SUB HD FE CONT.24-26 AWG S4 500PCS REE | Boersig |
Where can I find additional details, specifications and documents for a 09560008265?
Additional datasheets, footprints and schematics for 09560008265 are listed on our Part Details page. You can also find images and similar parts to 09560008265 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09560008265 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09560008265 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09560008265 fall under?
The 09560008265 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09560008265 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09560008265 you can contact the distributor directly for product support, shipping queries etc.
Is the 09560008265 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09560008265 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, TTI Europe and Farnell have stock available or on a lead time for 09560008265.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09560008265 often in real-time on the comparison pages.
What if I can't find stock of 09560008265?
You can fill out our help required form which you can use to request a quote for 09560008265 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.