Status: | Unknown |
---|---|
Series: | KK 396 41695 Series |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.26
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
738
in stock
|
Buy Now | |
Distrelec
from US$0.27
|
738
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
163
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
RS Americas
from US$0.31
|
-
|
Buy Now | |
element14
from US$0.23
|
-
|
Buy Now |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Receptacle |
Product Range | KK 396 41695 Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2019) |
Molex KK 3.96mm Crimp Terminal Housing 8 Circuits Natural | Distrelec |
Connector, Rcpt, 8Pos, 1Row, 3.96Mm | Newark Electronics |
Conn Housing RCP 8 POS 3.96mm Crimp ST Bag | Avnet America |
KK 156 Crimp Housing 08 Ckt | Molex Incorporated 09-50-8080 | RS Americas |
CONNECTOR, RCPT, 8POS, 1ROW, 3.96MM | element14 |
Where can I find additional details, specifications and documents for a 09-50-8080?
Additional datasheets, footprints and schematics for 09-50-8080 are listed on our Part Details page. You can also find images and similar parts to 09-50-8080 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09-50-8080 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09-50-8080 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09-50-8080 fall under?
The 09-50-8080 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 09-50-8080 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09-50-8080 you can contact the distributor directly for product support, shipping queries etc.
Is the 09-50-8080 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09-50-8080 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 09-50-8080.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09-50-8080 often in real-time on the comparison pages.
What if I can't find stock of 09-50-8080?
You can fill out our help required form which you can use to request a quote for 09-50-8080 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.