Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Indicator Lens Colour | Red |
---|---|
Accessory Type | Lens |
For Use With | 095 Series Miniature Panel Mount Indicators |
Colour | Red |
Lens Diameter | 15.86mm |
Lens Height | 15.86mm |
RoHS Compliant | Yes |
Lamp Lenses MIN PANEL IND | Rapid Electronics |
Lens | RS Americas |
Lens Cap | Newark Electronics |
Where can I find additional details, specifications and documents for a 095-3171-003?
Additional datasheets, footprints and schematics for 095-3171-003 are listed on our Part Details page. You can also find images and similar parts to 095-3171-003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 095-3171-003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 095-3171-003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 095-3171-003 fall under?
The 095-3171-003 is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > Indicator Lenses.
Can I view similar or alternative parts?
You can view similar parts to 095-3171-003 when available in the Indicator Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 095-3171-003 you can contact the distributor directly for product support, shipping queries etc.
Is the 095-3171-003 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 095-3171-003 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS Americas, element14 and Newark Electronics have stock available or on a lead time for 095-3171-003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 095-3171-003 often in real-time on the comparison pages.
What if I can't find stock of 095-3171-003?
You can fill out our help required form which you can use to request a quote for 095-3171-003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.