Status: | Unknown |
---|---|
Series: | VarioBoot RJ45 Series |
RoHS: | Compliant |
Prices starting from US$17.37
LAN Category | Cat6a, Cat7 |
---|---|
Cable Length - Metric | 2m |
Cable Length - Imperial | 6.6ft |
Connector to Connector | RJ45 Plug to RJ45 Plug |
Jacket Color | Yellow |
Product Range | VarioBoot RJ45 Series |
RoHS Compliant | Yes |
Patch cord | Transfer Multisort Elektronik |
Patch Cord, Rj45 Plug-Plug, Yel, 6.6Ft | Newark Electronics |
RJ45 Cable Assembly VarioBoot, RJ45(Left-Right)-straight RJ45,Cat6a yellow,2.0mm | HARTING 09488547745020 | RS Americas |
VB RJ45 LAR - DB RJ45 CAT.6A P | TTI Europe |
Where can I find additional details, specifications and documents for a 09488547745020?
Additional datasheets, footprints and schematics for 09488547745020 are listed on our Part Details page. You can also find images and similar parts to 09488547745020 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09488547745020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09488547745020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09488547745020 fall under?
The 09488547745020 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Ethernet Cables.
Can I view similar or alternative parts?
You can view similar parts to 09488547745020 when available in the Ethernet Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09488547745020 you can contact the distributor directly for product support, shipping queries etc.
Is the 09488547745020 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 09488547745020 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, RS Americas, element14 and TTI Europe have stock available or on a lead time for 09488547745020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09488547745020 often in real-time on the comparison pages.
What if I can't find stock of 09488547745020?
You can fill out our help required form which you can use to request a quote for 09488547745020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.