09-48-4049 PCB Receptacles by Molex

CONNECTOR, RCPT, 4POS, 1ROW, 3.96MM

Status: Unknown
Series: KK 396 41815 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.50

Distributor Stock
Logo for Distrelec
Distrelec
from US$0.77
2,273
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.05
2,273
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.08
2,273
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.50
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.67
-
Buy Now
Logo for Farnell
Farnell
from US$0.76
-
Buy Now

Specifications

Connector Systems Board-to-Board
Pitch Spacing 3.96mm
No. of Rows 1Rows
No. of Contacts 4Contacts
Connector Mounting Through Hole Mount
Product Range KK 396 41815 Series
Gender Receptacle
RoHS Compliant Yes

Alternative Descriptions

Connector, Rcpt, 4Pos, 1Row, 3.96Mm | Newark Electronics
Molex 09484049 | Rapid Electronics
Molex KK 396 PC Board Connector Bottom Entry Polyester Connector 5.00um Tin 4 Circuits | Distrelec
Conn Socket Strip RCP 4 POS 3.96mm Solder ST Thru-Hole Tray | Avnet America
Headers, 4 POS RECEPT .156 BOTTOM PCB TIN | Molex Incorporated 09-48-4049 | RS Americas
KK 156 PCB ASSY BOTTOM 04 CKTS TIN | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 09-48-4049?

Additional datasheets, footprints and schematics for 09-48-4049 are listed on our Part Details page. You can also find images and similar parts to 09-48-4049 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 09-48-4049 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09-48-4049 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 09-48-4049 fall under?

The 09-48-4049 is listed under Connectors > PCB Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 09-48-4049 when available in the PCB Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 09-48-4049 you can contact the distributor directly for product support, shipping queries etc.

Is the 09-48-4049 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 09-48-4049 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Distrelec, Avnet America and RS Americas have stock available or on a lead time for 09-48-4049.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 09-48-4049 often in real-time on the comparison pages.

What if I can't find stock of 09-48-4049?

You can fill out our help required form which you can use to request a quote for 09-48-4049 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay