Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$23.70
|
51
in stock
|
Buy Now | |
Heilind Electronics
from US$32.56
|
105
in stock
|
Buy Now | |
Farnell
from US$23.21
|
86
in stock
|
Buy Now | |
Distrelec
from US$27.16
|
41
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$22.31
|
39
in stock
|
Buy Now | |
Newark Electronics
from US$21.65
|
26
in stock
|
Buy Now | |
element14
from US$27.33
|
26
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$32.56
|
24
in stock
|
Buy Now | |
RS Americas
from US$27.07
|
6
in stock
|
Buy Now | |
Stecker Express
-
|
12
in stock
|
Buy Now | |
Carlton-Bates
from US$33.23
|
-
|
Buy Now | |
TTI Europe
from US$21.25
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
LAN Category | Cat6a |
---|---|
Connector Type A | RJ45 Plug |
Connector Type B | RJ45 Plug |
Cable Length - Imperial | 9.8ft |
Cable Length - Metric | 3m |
Jacket Color | Yellow |
Product Range | - |
RJ INDUSTRIAL RJ45 CAT6 PATCH | Heilind Electronics |
PATCH CABLE, RJ45 PLUG, CAT6A, 3M, YEL | Farnell |
har-port Cat 6 patch cable 3.0m | RS |
HARTING Industrial Ethernet Cable, PUR, 1Gbps, CAT6, RJ45 Plug / RJ45 Plug, 3m | Distrelec |
Patch cord | Transfer Multisort Elektronik |
Patch Cable, Rj45 Plug, Cat6A, 3M, Yel | Newark Electronics |
RJ Industrial RJ45 DualBoot Patch Cable, Cat6 PUR yellow, halogen free, 3.0m | HARTING 09474747113 | RS Americas |
09474747113 Harting RJ45 Patchkabel Cat. 6 mit 1/1 Verdrahtung 8-polig gerade, Kabeltyp S/FTP 4x2xAWG27/7 | Stecker Express |
Patch Cord, Modular | Carlton-Bates |
RJI CABLE 4X2XAWG26/7 CAT6A | TTI Europe |
RJI cord 4x2AWG 27/7 overm. Cat6 | Boersig |
Where can I find additional details, specifications and documents for a 09474747113?
Additional datasheets, footprints and schematics for 09474747113 are listed on our Part Details page. You can also find images and similar parts to 09474747113 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09474747113 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09474747113 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09474747113 fall under?
The 09474747113 is listed under Cable Leads & Connectors > Leads > Networking Leads.
Can I view similar or alternative parts?
You can view similar parts to 09474747113 when available in the Networking Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09474747113 you can contact the distributor directly for product support, shipping queries etc.
Is the 09474747113 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09474747113 have stock available?
Authorised distributors including Heilind Electronics, Farnell, RS, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for 09474747113.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09474747113 often in real-time on the comparison pages.
What if I can't find stock of 09474747113?
You can fill out our help required form which you can use to request a quote for 09474747113 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.