Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.98
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.48
|
73
in stock
|
Buy Now | |
Newark Electronics
from US$6.98
|
73
in stock
|
Buy Now | |
element14
from US$8.95
|
73
in stock
|
Buy Now | |
Distrelec
from US$10.24
|
33
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.74
|
15
in stock
|
Buy Now | |
Heilind Electronics
from US$11.26
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$11.26
|
1
in stock
|
Buy Now | |
Future Electronics
from US$7.37
|
-
|
Buy Now | |
RS Americas
from US$10.51
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
LAN Category | Cat5e |
---|---|
Connector Type A | RJ45 Plug |
Connector Type B | RJ45 Plug |
Cable Length - Imperial | 7.9" |
Cable Length - Metric | 200mm |
Jacket Color | Yellow |
Product Range | - |
Patch Cord, Rj45 Plug, Cat5E, 200Mm, Yel | Newark Electronics |
PATCH CORD, RJ45 PLUG, CAT5E, 200MM, YEL | element14 |
HARTING Industrial Ethernet Cable, PUR, 1Gbps, CAT5e, RJ45 Plug / RJ45 Plug, 200mm | Distrelec |
Patch cord | Transfer Multisort Elektronik |
RJ INDUSTRIAL RJ45 CAT5E | Heilind Electronics |
RJ45 Overmolded 200 mm Patch Cable Cat5e | Future Electronics |
Network Cable, Wt 1.00 g, Cable Lng 0.20 m, RJ45 Series | HARTING 09474747001 | RS Americas |
RJI cord 4x2AWG 26/7 overm. Cat5e, 0,2m | Boersig |
Where can I find additional details, specifications and documents for a 09474747001?
Additional datasheets, footprints and schematics for 09474747001 are listed on our Part Details page. You can also find images and similar parts to 09474747001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09474747001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09474747001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09474747001 fall under?
The 09474747001 is listed under Cable Leads & Connectors > Leads > Networking Leads.
Can I view similar or alternative parts?
You can view similar parts to 09474747001 when available in the Networking Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09474747001 you can contact the distributor directly for product support, shipping queries etc.
Is the 09474747001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09474747001 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for 09474747001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09474747001 often in real-time on the comparison pages.
What if I can't find stock of 09474747001?
You can fill out our help required form which you can use to request a quote for 09474747001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.