Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LAN Category | Cat5e |
---|---|
Connector Type A | RJ45 Plug |
Connector Type B | RJ45 Plug |
Cable Length - Imperial | 6.5ft |
Cable Length - Metric | 2m |
Jacket Color | Green |
Product Range | - |
System Cable CAT5 green PUR 2.0 meters | RS |
Patch Cord, RJ45 x 2, SF/UTP, Cat5E, 2m, 26 AWG, 7 Str, Green PU, LSZH Jkt | HARTING 09459711103 | RS Americas |
Patch Cord, Cat 5E, Rj45, 2M, Green | Newark Electronics |
PATCH CORD, CAT 5E, RJ45, 2M, GREEN | Farnell |
RJ45 CAT5 8P MA DE GN CABLE ASSY, 2M | Boersig |
Where can I find additional details, specifications and documents for a 09459711103?
Additional datasheets, footprints and schematics for 09459711103 are listed on our Part Details page. You can also find images and similar parts to 09459711103 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09459711103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09459711103 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09459711103 fall under?
The 09459711103 is listed under Cable Leads & Connectors > Leads > Networking Leads.
Can I view similar or alternative parts?
You can view similar parts to 09459711103 when available in the Networking Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09459711103 you can contact the distributor directly for product support, shipping queries etc.
Is the 09459711103 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09459711103 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, Farnell and Boersig have stock available or on a lead time for 09459711103.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09459711103 often in real-time on the comparison pages.
What if I can't find stock of 09459711103?
You can fill out our help required form which you can use to request a quote for 09459711103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.