Status: | Unknown |
---|---|
Series: | har-port Series |
RoHS: | Unknown |
Accessory Type | Sealing Cover |
---|---|
For Use With | Harting har-port Series Connectors |
Connector Body Material | Thermoplastic Body |
Product Range | har-port Series |
SVHC | No SVHC (15-Jan-2018) |
Sealing Cover, Thermoplastic, Black | Newark Electronics |
SEALING COVER, THERMOPLASTIC, BLACK | element14 |
Cover, Connector | Carlton-Bates |
HAR-PORT SEALING COVER IP65/67 | TTI Europe |
Where can I find additional details, specifications and documents for a 09455020008?
Additional datasheets, footprints and schematics for 09455020008 are listed on our Part Details page. You can also find images and similar parts to 09455020008 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09455020008 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09455020008 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09455020008 fall under?
The 09455020008 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 09455020008 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09455020008 you can contact the distributor directly for product support, shipping queries etc.
Is the 09455020008 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09455020008 have stock available?
Authorised distributors including Newark Electronics, element14, Carlton-Bates, TTI Europe and Farnell have stock available or on a lead time for 09455020008.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09455020008 often in real-time on the comparison pages.
What if I can't find stock of 09455020008?
You can fill out our help required form which you can use to request a quote for 09455020008 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.