Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.86
|
192
in stock
|
Buy Now | |
RS Americas
from US$3.19
|
325
in stock
|
Buy Now | |
element14
from US$5.40
|
110
in stock
|
Buy Now | |
Farnell
from US$4.47
|
110
in stock
|
Buy Now | |
Distrelec
from US$5.72
|
91
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.04
|
55
in stock
|
Buy Now | |
Newark Electronics
from US$3.76
|
11
in stock
|
Buy Now | |
Heilind Electronics
from US$4.98
|
2
in stock
|
Buy Now | |
Future Electronics
from US$2.75
|
-
|
Buy Now | |
Carlton-Bates
from US$4.98
|
-
|
Buy Now | |
TTI Europe
from US$2.85
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Accessory Type | Har-Port Protection Cover IP44 |
---|---|
For Use With | har-port Series Panel Connectors |
Connector Body Material | Nylon (Polyamide) Body |
Product Range | - |
Connector Shell Size | M22 |
Female RJ Connector Dust Cap For RJ Type Connector, har-port Series | HARTING 09455020000 | RS Americas |
har-port IP67 protection cover | RS |
COVER, HAR-PORT, IP67 | element14 |
HARTING Protective Cap, Black | Distrelec |
Cover | Transfer Multisort Elektronik |
Protection Cover | Newark Electronics |
IP 65/67 DUST/WATER COVER | Heilind Electronics |
Modular Connectors / Ethernet Connectors PROTECTION COVER HAR-PORT | Future Electronics |
Protecting Cover Polyamide | Carlton-Bates |
HAR-PORT PROTECTION COVER IP65 | TTI Europe |
har-port Schutzkappe IP65/67 schwarz | Boersig |
Where can I find additional details, specifications and documents for a 09455020000?
Additional datasheets, footprints and schematics for 09455020000 are listed on our Part Details page. You can also find images and similar parts to 09455020000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09455020000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09455020000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09455020000 fall under?
The 09455020000 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 09455020000 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09455020000 you can contact the distributor directly for product support, shipping queries etc.
Is the 09455020000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09455020000 have stock available?
Authorised distributors including RS Americas, RS, element14, Farnell and Distrelec have stock available or on a lead time for 09455020000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09455020000 often in real-time on the comparison pages.
What if I can't find stock of 09455020000?
You can fill out our help required form which you can use to request a quote for 09455020000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.