Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector A | Mini USB Type B Receptacle |
---|---|
Connector B | USB Type A Plug |
Cable Length - Metric | 0.5m |
Cable Length - Imperial | 1.65ft |
USB Standard | USB 2.0 |
Jacket Colour | - |
Electronic Marking | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Har-Port Series, Version 2.0 USB Conn, Panel Mount Socket, 30 V, 1.5A, 0945452 | HARTING 09454521940 | RS Americas |
har-port USB 2.0 Mini-B | RS |
HARTING Cable, USB-A Plug - USB Mini-B 5-Pin Socket, 500mm, USB 2.0, Silver | Distrelec |
Har-Port Usb 2.0 Mini-B - A Coupler With Cable, 0.5M - Silver Version |Harting 09454521940 | Newark Electronics |
USB CABLE, MINI-B RCPT-TYPE A PLUG, 0.5M | element14 |
Where can I find additional details, specifications and documents for a 09 45 452 1940?
Additional datasheets, footprints and schematics for 09 45 452 1940 are listed on our Part Details page. You can also find images and similar parts to 09 45 452 1940 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 45 452 1940 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 45 452 1940 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 45 452 1940 fall under?
The 09 45 452 1940 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > USB / Lightning Cables.
Can I view similar or alternative parts?
You can view similar parts to 09 45 452 1940 when available in the USB / Lightning Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 45 452 1940 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 45 452 1940 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 45 452 1940 have stock available?
Authorised distributors including RS Americas, RS, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 09 45 452 1940.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 45 452 1940 often in real-time on the comparison pages.
What if I can't find stock of 09 45 452 1940?
You can fill out our help required form which you can use to request a quote for 09 45 452 1940 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.