Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$29.95
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$43.85
|
19
in stock
|
Buy Now | |
Distrelec
from US$41.98
|
83
in stock
|
Buy Now | |
Newark Electronics
from US$31.27
|
19
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$29.95
|
19
in stock
|
Buy Now | |
element14
from US$37.05
|
19
in stock
|
Buy Now | |
Future Electronics
from US$36.36
|
-
|
Buy Now | |
RS Americas
from US$46.66
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Connector A | USB Type A Receptacle |
---|---|
Connector B | USB Type A Plug |
Cable Length - Metric | 2m |
Cable Length - Imperial | 6.56ft |
USB Standard | USB 2.0 |
Jacket Colour | - |
Electronic Marking | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Cable Assembly Type | USB 2.0 |
Computer Connector A | USB 2.0 A Plug |
Computer Connector B | USB 2.0 A Socket Panel Mount |
Connector Type A | USB 2.0 A Plug |
Connector Type B | USB 2.0 A Socket Panel Mount |
HARTING Connector, USB-A 2.0, Socket, Panel Mount | Distrelec |
Adaptor, Usb2.0, A-A, Panel, 2.0M | Newark Electronics |
USB socket | Transfer Multisort Elektronik |
ADAPTOR, USB2.0, A-A, PANEL, 2.0M | element14 |
USB 2.0 Cable A Female to A Male (Circular Coupling) 6.56 (2.00m) | Future Electronics |
USB Cable, Connectr Angle Cable end 1 Straight, Har-port Series | HARTING 09454521923 | RS Americas |
har-port USB 2.0 A-A | Boersig |
Where can I find additional details, specifications and documents for a 09 45 452 1923?
Additional datasheets, footprints and schematics for 09 45 452 1923 are listed on our Part Details page. You can also find images and similar parts to 09 45 452 1923 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 45 452 1923 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 45 452 1923 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 45 452 1923 fall under?
The 09 45 452 1923 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > USB / Lightning Cables.
Can I view similar or alternative parts?
You can view similar parts to 09 45 452 1923 when available in the USB / Lightning Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 45 452 1923 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 45 452 1923 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 45 452 1923 have stock available?
Authorised distributors including Distrelec, Newark Electronics, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for 09 45 452 1923.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 45 452 1923 often in real-time on the comparison pages.
What if I can't find stock of 09 45 452 1923?
You can fill out our help required form which you can use to request a quote for 09 45 452 1923 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.