Status: | Unknown |
---|---|
Series: | Han Series |
RoHS: | Unknown |
Prices starting from US$14.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.66
|
49
in stock
|
Buy Now | |
Heilind Electronics
from US$20.58
|
249
in stock
|
Buy Now | |
RS Americas
from US$14.41
|
98
in stock
|
Buy Now | |
Conrad
from US$18.34
|
55
in stock
|
Buy Now | |
Newark Electronics
from US$16.41
|
51
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$20.58
|
50
in stock
|
Buy Now | |
Stecker Express
-
|
37
in stock
|
Buy Now | |
Boersig
-
|
10
in stock
|
Buy Now | |
element14
from US$20.38
|
-
|
Buy Now | |
TTI Europe
from US$14.46
|
-
|
Buy Now | |
Farnell
from US$18.48
|
-
|
Buy Now |
Modular Connector Type | RJ45 Plug |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat6a |
IP Rating | - |
Connector Mounting | Cable Mount |
Connector Orientation | Vertical |
Shielding | Shielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | Han Series |
SVHC | No SVHC (15-Jan-2018) |
Connector Type | RJ45 |
Contact Termination Type | IDC / IDT |
Gender | Plug |
No. of Contacts | 8Contacts |
No. of Ports | 1Ports |
No. of Positions | 8Ways |
RJ45 CAT6A GIGALINK PLUG | Heilind Electronics |
Han-Modular RJ45 FL Cat6A plug 8p, Han-Modular Series | HARTING 09454001520 | RS Americas |
Additional technical information: Net weight: 40.9 gContact number: 8Wire cross-section: AWG 28 - AWG 24Gender: PinPlug-in cycles: ≥ 500Data rate: 10 Gbit/s,‌ 10 Mbit/s, 100 Mbit/s, 1 Gbit/sWire outer diameter: ≤1.05 mmTransmission characteristics: Cat. 6A Class EA up to 500 MHz | Conrad |
Conn Set, Rj45, Plug, 8P8C, Idc, Cat6 | Newark Electronics |
Han-Modular RJ45 GL Cat6A plug 8p | RS |
09454001520 Harting Han RJ45 Industrial 10G Set Stifteinsatz (M) Piercing-Kontakte, 8-polig | Stecker Express |
HAN-MODULAR RJ45 GL CAT6A | TTI Europe |
Where can I find additional details, specifications and documents for a 09454001520?
Additional datasheets, footprints and schematics for 09454001520 are listed on our Part Details page. You can also find images and similar parts to 09454001520 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09454001520 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09454001520 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09454001520 fall under?
The 09454001520 is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09454001520 when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09454001520 you can contact the distributor directly for product support, shipping queries etc.
Is the 09454001520 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09454001520 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Conrad, Newark Electronics and Heilind Electronics Asia have stock available or on a lead time for 09454001520.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09454001520 often in real-time on the comparison pages.
What if I can't find stock of 09454001520?
You can fill out our help required form which you can use to request a quote for 09454001520 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.