Status: | Unknown |
---|---|
Series: | Han Series |
RoHS: | Unknown |
Prices starting from US$9.67
Modular Connector Type | RJ45 Plug |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 4P4C |
LAN Category | Cat5 |
IP Rating | - |
Connector Mounting | Cable Mount |
Connector Orientation | Vertical |
Shielding | Shielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | Han Series |
SVHC | No SVHC (15-Jan-2018) |
Connector Type | RJ45 |
Contact Termination Type | IDC / IDT |
Gender | Plug |
No. of Contacts | 4Contacts |
No. of Ports | 1Ports |
No. of Positions | 8Ways |
Han-Modular RJ45 Cat5 plug 4p IDC AWG 26 | HARTING 09454001109 | RS Americas |
Han-Modular RJ45 Cat5 plug 4p IDC AWG 26 | RS |
09454001109 Harting Han RJ45 Industrial Set Stifteinsatz (M) Schneidklemmanschluss (IDC-Kontakte), 4-polig | Stecker Express |
Conn Set, Rj45, Plug, 8P4C, Idc, Cat5 | Newark Electronics |
Han-Modular RJ45 Cat5 Stvb.4p IDC AWG 26 | Boersig |
Where can I find additional details, specifications and documents for a 09454001109?
Additional datasheets, footprints and schematics for 09454001109 are listed on our Part Details page. You can also find images and similar parts to 09454001109 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09454001109 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09454001109 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09454001109 fall under?
The 09454001109 is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09454001109 when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09454001109 you can contact the distributor directly for product support, shipping queries etc.
Is the 09454001109 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09454001109 have stock available?
Authorised distributors including RS Americas, RS, Stecker Express, Newark Electronics and element14 have stock available or on a lead time for 09454001109.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09454001109 often in real-time on the comparison pages.
What if I can't find stock of 09454001109?
You can fill out our help required form which you can use to request a quote for 09454001109 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.