Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Modular Connector Type | IX Type A Jack |
---|---|
Port Configuration | 1 x 1 (Port) |
No. of Positions / Loaded Contacts (per Port) | 10P8C |
LAN Category | Cat6a |
IP Rating | IP20 |
Connector Mounting | Panel Mount |
RoHS Compliant | Yes |
ix Industrial 10A-1 jack V (1pcs.) | RS |
HARTING ix Type A Cat6a Industrial Jack, vertical pcb mount (1 piece) | HARTING 09452812562333 | RS Americas |
Rj45 Conn, Jack, 10P8C, 1Port, Cat6A | Newark Electronics |
10 Position Multi-Purpose Receptacle Connector Solder Surface Mount | Future Electronics |
Where can I find additional details, specifications and documents for a 09452812562333?
Additional datasheets, footprints and schematics for 09452812562333 are listed on our Part Details page. You can also find images and similar parts to 09452812562333 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09452812562333 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09452812562333 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09452812562333 fall under?
The 09452812562333 is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09452812562333 when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09452812562333 you can contact the distributor directly for product support, shipping queries etc.
Is the 09452812562333 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 09452812562333 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for 09452812562333.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09452812562333 often in real-time on the comparison pages.
What if I can't find stock of 09452812562333?
You can fill out our help required form which you can use to request a quote for 09452812562333 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.