Status: | Unknown |
---|---|
Series: | ix Industrial Series |
RoHS: | Unknown |
LAN Category | Cat6a |
---|---|
Product Range | ix Industrial Series |
SVHC | No SVHC (27-Jun-2018) |
Connector Type | PCB Modular Jack |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Contact Termination Type | Surface Mount |
Gender | Jack |
No. of Contacts | 10Contacts |
No. of Ports | 1Ports |
No. of Positions | 10Ways |
PCB Connector Angled 1.5A LCP Black 8 Contacts Copper Alloy Shielded Right Angle | Future Electronics |
HA ix Industrial jack 10 pole SMD | RS |
Ix Modular Conn, Jack, 10P10C, 1Port | Newark Electronics |
IX MODULAR CONN, JACK, 10P10C, 1PORT | element14 |
ix Industrial Leiterplattensteckverbinder 10pol. | Boersig |
Where can I find additional details, specifications and documents for a 09452812560333?
Additional datasheets, footprints and schematics for 09452812560333 are listed on our Part Details page. You can also find images and similar parts to 09452812560333 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09452812560333 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09452812560333 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09452812560333 fall under?
The 09452812560333 is listed under Harting Parts.
Can I view similar or alternative parts?
You can view similar parts to 09452812560333 when available in the Harting Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09452812560333 you can contact the distributor directly for product support, shipping queries etc.
Is the 09452812560333 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09452812560333 have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 09452812560333.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09452812560333 often in real-time on the comparison pages.
What if I can't find stock of 09452812560333?
You can fill out our help required form which you can use to request a quote for 09452812560333 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.