Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$6.00
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$11.65
|
98
in stock
|
Buy Now | |
element14
from US$10.12
|
390
in stock
|
Buy Now | |
Farnell
from US$8.45
|
390
in stock
|
Buy Now | |
Newark Electronics
from US$6.00
|
90
in stock
|
Buy Now | |
RS
from US$7.99
|
34
in stock
|
Buy Now | |
RS Americas
from US$7.16
|
-
|
Buy Now | |
TTI Europe
from US$7.22
|
-
|
Buy Now |
Modular Connector Type | Modular Plug |
---|---|
Port Configuration | 1 x 1 (Port) |
No. of Positions / Loaded Contacts (per Port) | 10P8C |
LAN Category | Cat6a |
IP Rating | IP20 |
Connector Mounting | Cable Mount |
RoHS Compliant | Yes |
HARTING Industrial Connector, Plug, CAT6a, Cable Mount, Contacts - 8 | Distrelec |
Rj45 Conn, Plug, 10P8C, 1Port, Cat6A | Newark Electronics |
ix Industrial 10A-1 plug SL-I24 | RS |
Connector, Black, Wt 0.60 g, 8 Contacts, Straight, HARTING Ix Industrial Series | HARTING 09451812562XL | RS Americas |
IX INDUSTRIAL 10A-1 PLUG | TTI Europe |
Where can I find additional details, specifications and documents for a 09451812562XL?
Additional datasheets, footprints and schematics for 09451812562XL are listed on our Part Details page. You can also find images and similar parts to 09451812562XL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09451812562XL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09451812562XL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09451812562XL fall under?
The 09451812562XL is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09451812562XL when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09451812562XL you can contact the distributor directly for product support, shipping queries etc.
Is the 09451812562XL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 09451812562XL have stock available?
Authorised distributors including element14, Farnell, Distrelec, Newark Electronics and RS have stock available or on a lead time for 09451812562XL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09451812562XL often in real-time on the comparison pages.
What if I can't find stock of 09451812562XL?
You can fill out our help required form which you can use to request a quote for 09451812562XL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.