Status: | Unknown |
---|---|
Series: | ix Industrial Series |
RoHS: | Unknown |
Prices starting from US$7.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.45
|
70
in stock
|
Buy Now | |
Newark Electronics
from US$7.09
|
-
|
Buy Now | |
Future Electronics
from US$7.04
|
-
|
Buy Now | |
RS Americas
from US$7.09
|
-
|
Buy Now | |
element14
from US$10.68
|
-
|
Buy Now | |
Distrelec
from US$13.98
|
-
|
Buy Now | |
TTI Europe
from US$7.55
|
-
|
Buy Now | |
Farnell
from US$8.24
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
LAN Category | Cat6a |
---|---|
Product Range | ix Industrial Series |
SVHC | No SVHC (27-Jun-2018) |
Connector Type | Modular |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Contact Termination Type | IDC / IDT |
Gender | Plug |
No. of Contacts | 10Contacts |
No. of Ports | 1Ports |
No. of Positions | 10Ways |
ix Industrial 8A-1 plug SL-I26 IDC (8w + | RS |
Ix Modular Conn, Plug, 10P10C, 1Port | Newark Electronics |
Cable Connector Ethernet 1.5 A 60 V LCP Black 10 Contacts AWG 28-26 | Future Electronics |
Industrial Data Connector, Type A, 1.5A, Solder, +2X GND, ix Industrial Series | HARTING 09451812561XL | RS Americas |
IX MODULAR CONN, PLUG, 10P10C, 1PORT | element14 |
HARTING Industrial Connector, Plug, CAT6a, Cable Mount, Contacts - 8 | Distrelec |
IX INDUSTRIAL 10A-1 PLUG | TTI Europe |
ix Industrial 10A-1 plug SL-I26 | Boersig |
Where can I find additional details, specifications and documents for a 09451812561XL?
Additional datasheets, footprints and schematics for 09451812561XL are listed on our Part Details page. You can also find images and similar parts to 09451812561XL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09451812561XL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09451812561XL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09451812561XL fall under?
The 09451812561XL is listed under Harting Parts.
Can I view similar or alternative parts?
You can view similar parts to 09451812561XL when available in the Harting Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09451812561XL you can contact the distributor directly for product support, shipping queries etc.
Is the 09451812561XL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09451812561XL have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, RS Americas and element14 have stock available or on a lead time for 09451812561XL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09451812561XL often in real-time on the comparison pages.
What if I can't find stock of 09451812561XL?
You can fill out our help required form which you can use to request a quote for 09451812561XL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.