Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.67
Modular Connector Type | RJ45 Plug |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 4P4C |
LAN Category | Cat5 |
IP Rating | IP20 |
Connector Mounting | Cable Mount |
Gender | Plug |
har-port IP20 RJ 2 pair angled plug | RS |
HARTING RJ INDUSTRIAL CONN S ET RJ45, 4 POLES, AWG 24-22 | Heilind Electronics |
Rj45 Conn, Plug, 8P4C, 1Port, Idc | Newark Electronics |
Cat5 RJ45 Connector Socket Angled Cable Mount | HARTING 09451511121 | RS Americas |
RJ45 CONNECTOR, PLUG, 4P4C, 1PORT, CAT5 | Farnell |
RJI RJ45 PN Stvb. Cat5, 4p IDC gew. | Boersig |
Where can I find additional details, specifications and documents for a 09451511121?
Additional datasheets, footprints and schematics for 09451511121 are listed on our Part Details page. You can also find images and similar parts to 09451511121 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09451511121 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09451511121 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09451511121 fall under?
The 09451511121 is listed under Harting Parts.
Can I view similar or alternative parts?
You can view similar parts to 09451511121 when available in the Harting Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09451511121 you can contact the distributor directly for product support, shipping queries etc.
Is the 09451511121 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09451511121 have stock available?
Authorised distributors including RS, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and RS Americas have stock available or on a lead time for 09451511121.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09451511121 often in real-time on the comparison pages.
What if I can't find stock of 09451511121?
You can fill out our help required form which you can use to request a quote for 09451511121 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.