Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$29.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$37.85
|
24
in stock
|
Buy Now | |
Newark Electronics
from US$31.58
|
53
in stock
|
Buy Now | |
element14
from US$37.43
|
53
in stock
|
Buy Now | |
Farnell
from US$31.16
|
53
in stock
|
Buy Now | |
Conrad
from US$38.98
|
19
in stock
|
Buy Now | |
RS Americas
from US$31.06
|
15
in stock
|
Buy Now | |
Boersig
-
|
19
in stock
|
Buy Now | |
TTI Europe
from US$29.86
|
-
|
Buy Now |
Modular Connector Type | RJ45 Plug |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat6a |
IP Rating | IP65 IP67 |
Connector Mounting | Cable Mount |
Rj45 Conn, Plug, 8P8C, 1Port, Idc | Newark Electronics |
RJ45 CONN, PLUG, 8P8C, 1PORT, IDC | element14 |
Han 3A Metal RJ45 Gigalink Cat6A IP65/67 | RS |
Additional technical information: Net weight: 132.5 gSize: Han 3 ANumber of contacts: 8Wire cross-section: 0.08 mm² - 0.22 mm²Data rate: 10 Gbit/s,‌ 10 Mbit/s, 100 Mbit/s, 1 Gbit/sCable diameter: 5 mm - 9 mmWire outer diameter: 1.05 mmShielding: Fully shielded, 360° Shield contactTransmission characteristics: Cat. 6 Class E up to 250 MHz | Conrad |
Cat6a RJ45 Connector Plug UTP Straight Cable Mount | HARTING 09451151520 | RS Americas |
Han3A RJ45 GL Cat6A Stvb. 8p met. | Boersig |
HAN3A RJ45 GL CAT6A PLUG | TTI Europe |
Where can I find additional details, specifications and documents for a 09451151520?
Additional datasheets, footprints and schematics for 09451151520 are listed on our Part Details page. You can also find images and similar parts to 09451151520 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09451151520 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09451151520 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09451151520 fall under?
The 09451151520 is listed under Harting Parts.
Can I view similar or alternative parts?
You can view similar parts to 09451151520 when available in the Harting Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09451151520 you can contact the distributor directly for product support, shipping queries etc.
Is the 09451151520 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09451151520 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Conrad have stock available or on a lead time for 09451151520.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09451151520 often in real-time on the comparison pages.
What if I can't find stock of 09451151520?
You can fill out our help required form which you can use to request a quote for 09451151520 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.