Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
CBR-4-1-A-(B3),
1-1190691-6 |
Prices starting from US$42.40
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$42.40
|
-
|
Buy Now |
Color | Black |
---|---|
Flexibility | Semi-Rigid |
Number of Branches/Legs | 4 |
Leg Length | 25mm, .98in |
Application Diameter (Min) (Body) | 18mm, .7in |
Recovered Wall Thickness (Max) (Leg) | 1.9mm, .07in |
Expanded Inside Diameter (Min) (Body) | 1.77in, 45mm |
Overall Length | 3.82in, 97mm |
Recovered Wall Thickness (Max) (Body) | 2.5mm, .1in |
Body Length | 73mm, 2.87in |
Wall Thickness | Thick/Heavy |
Recovered Inside Diameter (Max) (Leg) | .14in, 3.5mm |
Recovered Inside Diameter (Max) (Body) | .65in, 16.5mm |
Application Diameter (Min) (Leg) | .15in, 4mm |
Application Diameter (Max) (Body) | 1.25in, 32mm |
Expanded Inside Diameter (Min) (Leg) | 14mm, .55in |
Application Diameter (Max) (Leg) | 11mm, .45in |
Voltage Rating | ≤ 1kV |
CSA Certified | No |
UL Rating | No |
Mechanical Reinforcement | No |
Low Smoke Emission | Yes |
Emission Free | No |
Thermal Resistance | Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant |
Mechanical Resistance | Against Mechanical Impact |
Free of Lead, Cadmium, Heavy Metals | Yes |
Non-Toxic & Non-Corrosive Emission | Yes |
UV-Stabilized | Yes |
Marine-Offshore-Shipbuilding Certified | No |
Other Colors Available | No |
Standard Pack | 3 |
Product Availability | ANZPAC, AMERICAS, ASIA, EMEA |
Minimum Order Quantity | 3 |
Material System | Crosslinked Polyolefin |
Coating Style | Spiral, Planar |
Component Design | Heat Shrink |
Shrink Ratio | < 2.5:1 |
Technology | Heat Shrink |
Product Type | Cable Breakout Boot |
Wall Style (Excluding Adhesive) | Single |
Adhesive Coating | Yes |
Chemical Resistance | Transformer Oil & Hydrocarbons (Both, Depending on Type, Conditions & Exposure Time) |
Environmental Resistance | Moisture, Weathering, Rain, Salt Water, Contaminated Water … |
Flammability | Non-Flame-Retardant |
CBR-4-1-A-(B3) | TE Connectivity 094307-000 | RS Americas |
Where can I find additional details, specifications and documents for a 094307-000?
Additional datasheets, footprints and schematics for 094307-000 are listed on our Part Details page. You can also find images and similar parts to 094307-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 094307-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 094307-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 094307-000 fall under?
The 094307-000 is listed under Power Systems > Power Cable Accessories > Power Cable Breakouts.
Can I view similar or alternative parts?
You can view similar parts to 094307-000 when available in the Power Cable Breakouts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 094307-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 094307-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 094307-000 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for 094307-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 094307-000 often in real-time on the comparison pages.
What if I can't find stock of 094307-000?
You can fill out our help required form which you can use to request a quote for 094307-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.