Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Torque Tool Style | Wrench |
---|---|
Torque Range ft-lb | 59ft-lb |
Torque Range N-m | 80N-m |
Drive Size - Metric | 10mm |
Drive Size - Imperial | 0.375" |
Overall Length | 53.5mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Drive: DIN 3120, shape C 10. Replaces nuts in the range of 7 mm to 19 mm. No matter whether inch or metric dimensions. The 54 steel pins adapts to every nut or of the screw with external profile. For screws up to 8 mm high. Extra: The Gripper also fits on exotic screws such as hooks or eyelet screws allows a torque transmission of up to 80 Nm. Material: Housing made of alloy steel. 54-hardened steel pins. | Conrad |
3/8" Gripper Nut Driver, Wrench, 80N-M | Newark Electronics |
3/8" GRIPPER NUT DRIVER, WRENCH, 80N-M | element14 |
Where can I find additional details, specifications and documents for a 09400?
Additional datasheets, footprints and schematics for 09400 are listed on our Part Details page. You can also find images and similar parts to 09400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09400 fall under?
The 09400 is listed under Wiha Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to 09400 when available in the Wiha Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09400 you can contact the distributor directly for product support, shipping queries etc.
Is the 09400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09400 have stock available?
Authorised distributors including Conrad, Newark Electronics, element14 and Farnell have stock available or on a lead time for 09400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09400 often in real-time on the comparison pages.
What if I can't find stock of 09400?
You can fill out our help required form which you can use to request a quote for 09400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.