Status: | Unknown |
---|---|
Series: | Han HP Direct B Series |
RoHS: | Unknown |
Prices starting from US$2.88
Accessory Type | Protection Cover |
---|---|
For Use With | Harting Han B Series Heavy Duty Connectors |
Connector Body Material | PC (Polycarbonate) Body |
Product Range | Han HP Direct B Series |
SVHC | No SVHC (15-Jan-2018) |
Protection Cover, Size 16B, Pc | Newark Electronics |
HAN 16HP PROT HSG COVER POLY,SCRW LK,W/ LANYARD | Heilind Electronics |
Han 16 HP Direct B Device Side (Housing side) Cover | HARTING 09390165410 | RS Americas |
PROTECTION COVER, SIZE 16B, PC | element14 |
Where can I find additional details, specifications and documents for a 09390165410?
Additional datasheets, footprints and schematics for 09390165410 are listed on our Part Details page. You can also find images and similar parts to 09390165410 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09390165410 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09390165410 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09390165410 fall under?
The 09390165410 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 09390165410 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09390165410 you can contact the distributor directly for product support, shipping queries etc.
Is the 09390165410 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09390165410 have stock available?
Authorised distributors including Newark Electronics, Heilind Electronics, Heilind Electronics Asia, RS Americas and element14 have stock available or on a lead time for 09390165410.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09390165410 often in real-time on the comparison pages.
What if I can't find stock of 09390165410?
You can fill out our help required form which you can use to request a quote for 09390165410 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.