Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
GELWRAP-18/4-100(B6),
1-1199954-9 |
No distributors results available
Flexibility | Semi-Flexible |
---|---|
Color | Black |
Conductor Size | 12 – 0000AWG |
Application Diameter (Max) | .7in, 18mm |
Connector Opening | 1in, 25mm |
Sleeve Length | 4in, 100mm |
Application Diameter (Min) | .15in, 4mm |
Voltage Class | ≤ 1kV |
UL Rating | No |
CSA Certified | No |
Standards | ANSI C119.1 |
Mechanical Reinforcement | Cable Ties |
UV-Stabilized | Yes |
Non-Toxic & Non-Corrosive Emission | Yes |
Emission Free | Yes |
Mechanical Resistance | Against Mechanical Impact |
Low Smoke Emission | Yes |
Thermal Resistance | Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant |
Installation Instruction | English |
Product Use | LV cable repair, MV cable jacket repair, MV splice rejacketing, Elbow sealing sleeve |
Packaging Method | Pieces in Polybag |
Standard Pack | 6 |
Product Availability | AMERICAS |
Technology | Cold Applied, Cold Shrink |
Adhesive Coating | Silicone Gel |
Component Design | PowerGel Sealing Gel |
Product Type | Wrap-Around Splice Closure |
Environmental Resistance | Yes |
Operating Temperature Range | -40 – 90°C |
Chemical Resistance | Motor Oil, Hydrochloric Acid, Sodium Chloride, Sodium Hydroxide |
Where can I find additional details, specifications and documents for a 093852-000?
Additional datasheets, footprints and schematics for 093852-000 are listed on our Part Details page. You can also find images and similar parts to 093852-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 093852-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 093852-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 093852-000 fall under?
The 093852-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to 093852-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 093852-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 093852-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 093852-000 have stock available?
There is no stock from authorised distributors for 093852-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 093852-000 often in real-time on the comparison pages.
What if I can't find stock of 093852-000?
You can fill out our help required form which you can use to request a quote for 093852-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.