Status: | Unknown |
---|---|
Series: | Han M Series |
RoHS: | Unknown |
Accessory Type | Protection Cover |
---|---|
For Use With | Harting Han M Series Heavy Duty Connectors |
Connector Body Material | Metal Body |
Product Range | Han M Series |
SVHC | No SVHC (15-Jan-2018) |
Han 24M Prote Cover Die Cast for Hood PG | RS |
Han M Protect Cover Die Cast For Hood Pg Rohs Compliant: Na |Harting 09370245402 | Newark Electronics |
HAN M Series Protect Cover Thread Size PG, For Use With Hood | HARTING 09370245402 | RS Americas |
PROTECTION COVER W/CORD, 24B, METAL | element14 |
Han 24M-AK Metall-QB-Dicht.-für OT | Boersig |
Where can I find additional details, specifications and documents for a 09370245402?
Additional datasheets, footprints and schematics for 09370245402 are listed on our Part Details page. You can also find images and similar parts to 09370245402 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09370245402 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09370245402 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09370245402 fall under?
The 09370245402 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 09370245402 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09370245402 you can contact the distributor directly for product support, shipping queries etc.
Is the 09370245402 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09370245402 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 09370245402.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09370245402 often in real-time on the comparison pages.
What if I can't find stock of 09370245402?
You can fill out our help required form which you can use to request a quote for 09370245402 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.