Status: | Unknown |
---|---|
Series: | Han M Series |
RoHS: | Compliant |
Prices starting from US$49.51
Accessory Type | Protection Cover |
---|---|
For Use With | Harting Han M Series Heavy Duty Connectors |
Connector Body Material | Metal Body |
Product Range | Han M Series |
SVHC | No SVHC (15-Jan-2018) |
RoHS Compliant | Yes |
Han 10M-Metal Cover-Bolt-for Base | RS |
Additional technical information: Net weight: 52.4 gSize: 10 BType of locking: Transverse bracketwith fixing cordHousing series: Han M | Conrad |
Protection Cover W/Cord, 10B, Metal | Newark Electronics |
Connector, Power, Heavy Duty, PROTECTION COVER HAN 10B 2 LVR LCKING | HARTING 09370105405 | RS Americas |
Han 10M-AK Metall-Zapfen-für UT | Boersig |
Where can I find additional details, specifications and documents for a 09370105405?
Additional datasheets, footprints and schematics for 09370105405 are listed on our Part Details page. You can also find images and similar parts to 09370105405 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09370105405 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09370105405 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09370105405 fall under?
The 09370105405 is listed under Connectors > Connector Tools & Accessories > Dust Caps / Dust Covers.
Can I view similar or alternative parts?
You can view similar parts to 09370105405 when available in the Dust Caps / Dust Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09370105405 you can contact the distributor directly for product support, shipping queries etc.
Is the 09370105405 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 09370105405 have stock available?
Authorised distributors including RS, Conrad, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 09370105405.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09370105405 often in real-time on the comparison pages.
What if I can't find stock of 09370105405?
You can fill out our help required form which you can use to request a quote for 09370105405 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.