Status: | Unknown |
---|---|
Series: | Han M Series |
RoHS: | Unknown |
Prices starting from US$62.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$69.16
|
No stock
|
Buy Now | |
RS Americas
from US$70.72
|
10
in stock
|
Buy Now | |
Conrad
from US$62.11
|
4
in stock
|
Buy Now | |
Boersig
-
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$62.39
|
-
|
Buy Now | |
Future Electronics
from US$68.65
|
-
|
Buy Now | |
element14
from US$88.94
|
-
|
Buy Now | |
Farnell
from US$65.00
|
-
|
Buy Now |
Accessory Type | Protection Cover w/ Cord |
---|---|
For Use With | Harting Han Series 3A Receptacle Bases |
Connector Body Material | Rubber Body |
Product Range | Han M Series |
SVHC | No SVHC (15-Jan-2018) |
Connector, Power, Heavy Duty, PROTECTION COVER HAN 3A 1 LVR LCKING | HARTING 09370035405 | RS Americas |
Additional technical information: Net weight: 23.8 gSize: 3 ALocking type: Longitudinal bracketwith fixing cordHousing series: Han M | Conrad |
Han 3M-AK-Dichtung | Boersig |
Han M base cover with locking lever | RS |
Protection Cover W/ Cord, 3A Rcpt Base | Newark Electronics |
HAN M PROTECT COVER DIE CAST | Future Electronics |
PROTECTION COVER W/ CORD, 3A RCPT BASE | element14 |
Where can I find additional details, specifications and documents for a 09370035405?
Additional datasheets, footprints and schematics for 09370035405 are listed on our Part Details page. You can also find images and similar parts to 09370035405 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09370035405 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09370035405 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09370035405 fall under?
The 09370035405 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 09370035405 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09370035405 you can contact the distributor directly for product support, shipping queries etc.
Is the 09370035405 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09370035405 have stock available?
Authorised distributors including RS Americas, Conrad, Boersig, RS and Newark Electronics have stock available or on a lead time for 09370035405.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09370035405 often in real-time on the comparison pages.
What if I can't find stock of 09370035405?
You can fill out our help required form which you can use to request a quote for 09370035405 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.