Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sensor Connector Size | 7/8" |
---|---|
Sensor Connector Gender | Female |
No. of Positions | 5 Positions |
Sensor Contact Type | Screw Socket |
Sensor Connector Mounting | Straight Cable Mount |
RoHS Compliant | Yes |
Sensor Conn, 7/8", Rcpt, 5Pos, Cable | Newark Electronics |
FIELD ATTACHABLE CONNECTOR, 7/8INCH | element14 |
Where can I find additional details, specifications and documents for a 0936 DFC 303?
Additional datasheets, footprints and schematics for 0936 DFC 303 are listed on our Part Details page. You can also find images and similar parts to 0936 DFC 303 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0936 DFC 303 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0936 DFC 303 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0936 DFC 303 fall under?
The 0936 DFC 303 is listed under Connectors > Sensor Connectors & Components > Sensor Connectors.
Can I view similar or alternative parts?
You can view similar parts to 0936 DFC 303 when available in the Sensor Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0936 DFC 303 you can contact the distributor directly for product support, shipping queries etc.
Is the 0936 DFC 303 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0936 DFC 303 have stock available?
Authorised distributors including Newark Electronics, RS Americas and element14 have stock available or on a lead time for 0936 DFC 303.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0936 DFC 303 often in real-time on the comparison pages.
What if I can't find stock of 0936 DFC 303?
You can fill out our help required form which you can use to request a quote for 0936 DFC 303 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.