09-3432-433-04 Binder Parts by Binder

SENSOR CORD 4P M12 RCPT-FREE END 200MM

Status: Unknown
Series: 713/763 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$14.85

Distributor Stock
Logo for RS
RS
from US$17.47
22
in stock
Buy Now
Logo for Conrad
Conrad
from US$21.37
17
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$18.09
5
in stock
Buy Now
Logo for element14
element14
from US$14.85
5
in stock
Buy Now
Logo for Farnell
Farnell
from US$16.33
5
in stock
Buy Now
Logo for Boersig
Boersig
-
2
in stock
Buy Now

Specifications

Connector Type A M12 Sensor Straight 4 Position Receptacle
Connector Type B Free End
Cable Length - Metric 200mm
Cable Length - Imperial 7.9"
Product Range 713/763 Series
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

M12-A,4W, female panel connector,power | RS
Until now, it was not possible to connect power cable to assemble process M12 connector, because the terminals only up to 0.75 mm² were designed for and the cable outlet at 8 mm ended. The new versions, with wire-end sleeves to 1.5 mm² clamped and the cable diameter up to 10 mm sealed. Thus it is possible at 40°C ambient temperature 8 A per contact. To reduce the contact resistance and the loss of heat are the contacts with Au-Oberflache. The connectors are compatible with all 4- and 5-pin versions in a coding according to DIN EN 61076 - 2-101.This text is machine translated. | Conrad
Sensor Cord, 4P M12 Rcpt-Free End, 200Mm | Newark Electronics
SENSOR CORD, 4P M12 RCPT-FREE END, 200MM | element14
Flanschdose Power S.713 4pol | Boersig


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 09-3432-433-04?

Additional datasheets, footprints and schematics for 09-3432-433-04 are listed on our Part Details page. You can also find images and similar parts to 09-3432-433-04 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 09-3432-433-04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09-3432-433-04 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 09-3432-433-04 fall under?

The 09-3432-433-04 is listed under Binder Parts.

Can I view similar or alternative parts?

You can view similar parts to 09-3432-433-04 when available in the Binder Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 09-3432-433-04 you can contact the distributor directly for product support, shipping queries etc.

Is the 09-3432-433-04 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 09-3432-433-04 have stock available?

Authorised distributors including RS, Conrad, Newark Electronics, element14 and Farnell have stock available or on a lead time for 09-3432-433-04.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 09-3432-433-04 often in real-time on the comparison pages.

What if I can't find stock of 09-3432-433-04?

You can fill out our help required form which you can use to request a quote for 09-3432-433-04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay