Status: | Unknown |
---|---|
Series: | Han E Series |
RoHS: | Unknown |
Prices starting from US$19.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$30.86
|
461
in stock
|
Buy Now | |
RS Americas
from US$28.09
|
1,008
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$19.40
|
677
in stock
|
Buy Now | |
Newark Electronics
from US$22.00
|
394
in stock
|
Buy Now | |
element14
from US$24.52
|
332
in stock
|
Buy Now | |
Farnell
from US$23.60
|
332
in stock
|
Buy Now | |
Conrad
from US$28.67
|
322
in stock
|
Buy Now | |
Future Electronics
from US$21.95
|
246
in stock
|
Buy Now | |
Distrelec
from US$26.01
|
103
in stock
|
Buy Now | |
Heilind Electronics
from US$33.52
|
90
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$33.52
|
21
in stock
|
Buy Now | |
Boersig
-
|
540
in stock
|
Buy Now | |
Stecker Express
-
|
250
in stock
|
Buy Now | |
Carlton-Bates
from US$27.07
|
-
|
Buy Now | |
TTI Europe
from US$20.69
|
-
|
Buy Now |
Product Range | Han E Series |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 25 Contacts, 25Contacts |
Rectangular Shell Size | 24B |
Gender | Receptacle |
Heavy Duty Contact Type | Screw Socket |
Current Rating | 16A |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA UL VDE |
Connector Type | Rectangular Power |
Contact Gender | Pin |
Contact Material | Copper Alloy |
Contact Plating | Silver Plated Contacts |
Contact Termination | Screw |
Contact Termination Type | Screw |
For Use With | Han 24B Housings and Hoods |
IP / NEMA Rating | IP65 |
Insert Type | Signal |
No. of Rows | 2 Row, 2Rows |
Range | 24B |
Termination Method | Screw |
Voltage Rating | 500V |
Voltage Rating VAC | 380V |
Wire Area Size Max | 2.5mm² |
Wire Area Size Min | 0.14mm² |
Wire Size AWG Max | 14AWG |
Wire Size AWG Min | 18AWG |
Working Voltage | 380V |
Rectangular Socket Insert, 24+PE, 24B, 14-18AWG, Screw, 500V, 16A, Han E Series | HARTING 09330242701 | RS Americas |
Connector: HDC | Transfer Multisort Elektronik |
Han(R) E 24P+E skt insert,16A 400-500Vac | RS |
Rectangular Han Insert, Receptacle, 24Way, Screw | Newark Electronics |
RECTANGULAR HAN INSERT, RECEPTACLE, 24WAY, SCREW | element14 |
Heavy industrial connectors for the toughest requirements in automotive, machine and plant engineering. | Conrad |
HAN E 24 Position Female 500 V Insert Screw Terminal Connector | Future Electronics |
HARTING Socket insert Han E 24-pin, 24 Poles, Screw, Socket | Distrelec |
HAN E 24 POS. F INSERT SCREW | Heilind Electronics |
Han 24E-bu-s | Boersig |
09330242701 Harting Han 24E Buchseneinsatz (F) Schraubanschluss, 24-polig+PE | Stecker Express |
Screw Female Insert 24P 16A 500V | Carlton-Bates |
CONNECTEUR FEMELLE A VIS 1-24 | TTI Europe |
Where can I find additional details, specifications and documents for a 0933 024 2701?
Additional datasheets, footprints and schematics for 0933 024 2701 are listed on our Part Details page. You can also find images and similar parts to 0933 024 2701 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0933 024 2701 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0933 024 2701 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0933 024 2701 fall under?
The 0933 024 2701 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 0933 024 2701 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0933 024 2701 you can contact the distributor directly for product support, shipping queries etc.
Is the 0933 024 2701 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0933 024 2701 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, RS, Newark Electronics and element14 have stock available or on a lead time for 0933 024 2701.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0933 024 2701 often in real-time on the comparison pages.
What if I can't find stock of 0933 024 2701?
You can fill out our help required form which you can use to request a quote for 0933 024 2701 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.