Status: | Unknown |
---|---|
Series: | Han-Snap Series |
RoHS: | Unknown |
Prices starting from US$10.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.19
|
30
in stock
|
Buy Now | |
RS Americas
from US$14.77
|
442
in stock
|
Buy Now | |
Distrelec
from US$18.43
|
108
in stock
|
Buy Now | |
Conrad
from US$18.31
|
16
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.53
|
6
in stock
|
Buy Now | |
Heilind Electronics
from US$19.72
|
6
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$19.72
|
2
in stock
|
Buy Now | |
Stecker Express
-
|
215
in stock
|
Buy Now | |
Boersig
-
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$16.27
|
-
|
Buy Now | |
element14
from US$19.91
|
-
|
Buy Now | |
TTI Europe
from US$14.09
|
-
|
Buy Now | |
Farnell
from US$19.80
|
-
|
Buy Now |
Accessory Type | Mounting Insert |
---|---|
For Use With | Harting Han Series 6B 10B 16B and 24B Inserts |
Product Range | Han-Snap Series |
SVHC | No SVHC (15-Jan-2018) |
Han Snap Series Insert Mounting With Carrier Element | HARTING 09330009989 | RS Americas |
HARTING Insert Mounting | Distrelec |
Han-Snap Standard Rail Fixing | RS |
Additional technical information: Net weight: 56.4 gTightening torque: 0.8 NmHolding capacity: ≥450 N support railwith support element | Conrad |
Fixing element | Transfer Multisort Elektronik |
HAN-SNAP STANDARD RAIL FIXING | Heilind Electronics |
09330009989 Harting Snap Einsatz-Halterung mit Trägerelement, Unterteil Version 1 Typ 6/24 für DIN-Schiene oder Festmontage | Stecker Express |
Han-Snap Isk-Halterung m. Trägerelement | Boersig |
Mounting Insert, Pc, Grey | Newark Electronics |
HAN-SNAP STANDARD RAIL FIXING | TTI Europe |
MOUNTING INSERT, PC, GREY. | Farnell |
Where can I find additional details, specifications and documents for a 09330009989?
Additional datasheets, footprints and schematics for 09330009989 are listed on our Part Details page. You can also find images and similar parts to 09330009989 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09330009989 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09330009989 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09330009989 fall under?
The 09330009989 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 09330009989 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09330009989 you can contact the distributor directly for product support, shipping queries etc.
Is the 09330009989 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09330009989 have stock available?
Authorised distributors including RS Americas, Distrelec, RS, Conrad and Transfer Multisort Elektronik have stock available or on a lead time for 09330009989.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09330009989 often in real-time on the comparison pages.
What if I can't find stock of 09330009989?
You can fill out our help required form which you can use to request a quote for 09330009989 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.